The RWR89S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, silicone coating, and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 3 W, operates from -55 °C to +250 °C, and meets ANSI J-STD-002 solderability standards. The resistor features a maximum working voltage determined by (P × R)^1/2, a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. Resistance values range from 0.1 Ω to 4.12 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. It is available in bulk or tape/reel packaging, with a physical size of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The terminal strength is 10 lb minimum.
ESS-2B 3K 1% RWR89S3001FS B14
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S3001FSB14 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |