Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R94FRBSL

Description
ESS-2B 2.94 1% RWR89S2R94FR BSL
Request a Quote
Description
ESS-2B 2.94 1% RWR89S2R94FR BSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S2R94FRBSL is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating, solderable terminals, and an inductive winding. It has a resistance value of 2.94 Ω with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. The part features a high-temperature silicone coating, complete welded construction, and meets ANSI J-STD-002 for solderability. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter when mounted. The failure rate is 0.01% per 1000 hours. Packaging is bulk with single lot date code, as indicated by the "BSL" suffix.

Datasheet Summary
Powered by GS/AI

RWR89S2R94FRBSL is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating, solderable terminals, and an inductive winding. It has a resistance value of 2.94 Ω with a tolerance of ±1.0%, and operates from -55 °C to +250 °C. The part features a high-temperature silicone coating, complete welded construction, and meets ANSI J-STD-002 for solderability. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for lead diameter when mounted. The failure rate is 0.01% per 1000 hours. Packaging is bulk with single lot date code, as indicated by the "BSL" suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R94FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R94FRBSL
Wirewound Resistors 3110-RWR89S2R94FRBSL
ESS-2B 2.94 1% RWR89S2R94FR BSL

ESS-2B 2.94 1% RWR89S2R94FR BSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2R94FRBSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-0R2F2DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details