Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R49BSB12

Description
ESS-2B 2.49 .1% RWR89S2R49BS B12
Request a Quote
Description
ESS-2B 2.49 .1% RWR89S2R49BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S2R49BSB12 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, a resistance of 2.49 Ω, and a tolerance of ±0.1%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The part measures 14.22 ± 1.58 mm in length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability standards. The resistor is provided in bulk packaging (B12).

Datasheet Summary
Powered by GS/AI

The RWR89S2R49BSB12 is a military-grade, axially leaded wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, a resistance of 2.49 Ω, and a tolerance of ±0.1%. It features a solderable, inductive winding, high-temperature silicone coating, and a welded construction. The part measures 14.22 ± 1.58 mm in length, 4.75 ± 0.787 mm in diameter, and 0.813 ± 0.051 mm in terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability standards. The resistor is provided in bulk packaging (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R49BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R49BSB12
Wirewound Resistors 3110-RWR89S2R49BSB12
ESS-2B 2.49 .1% RWR89S2R49BS B12

ESS-2B 2.49 .1% RWR89S2R49BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2R49BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Specs
Resistance Range 0.2400 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
View Details