Riedon, Inc. Resistors - Chip Resistor - Surface Mount S1-0R24J8

Description
Win Source Part Number: 1237178-S1-0R24J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 240 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-1 0.240 OHM 5%,S-1-0.240JTR,S-1- 0.240JTR
Request a Quote Datasheet
Description
Win Source Part Number: 1237178-S1-0R24J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 240 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-1 0.240 OHM 5%,S-1-0.240JTR,S-1- 0.240JTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237178-S1-0R24J8
Resistors - Chip Resistor - Surface Mount 1237178-S1-0R24J8
Win Source Part Number: 1237178-S1-0R24J8 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel (TR) Height - Seated (Max): 0.126" (3.20mm) Standard Package: 650 Tolerance: ±5% Power (Watts): 0.5W, 1/2W Composition: Wirewound Number of Terminations: 2 Resistance: 240 mOhms Package / Case: 1913 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-1 0.240 OHM 5%,S-1-0.240JTR,S-1- 0.240JTR

Win Source Part Number: 1237178-S1-0R24J8
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel (TR)
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 650
Tolerance: ±5%
Power (Watts): 0.5W, 1/2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 240 mOhms
Package / Case: 1913 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.189" L x 0.130" W (4.80mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-1 0.240 OHM 5%,S-1-0.240JTR,S-1-0.240JTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1237178-S1-0R24J8
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details