Vishay Intertechnology, Inc. RES 27.4 OHM 3W 1% WW AXIAL RWR89S27R4FSBSL

Description
RES 27.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 3W 1% WW AXIAL - RWR89S27R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 3W 1% WW AXIAL
RWR89S27R4FSBSL
RES 27.4 OHM 3W 1% WW AXIAL RWR89S27R4FSBSL
RES 27.4ohm 3W 1% WW AXIAL

RES 27.4ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S27R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S27R4FSBSL
Wirewound Resistors 3110-RWR89S27R4FSBSL
ESS-2B 27.4 1% RWR89S27R4FS BSL

ESS-2B 27.4 1% RWR89S27R4FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S27R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S27R4FSBSL-ND
Through Hole Resistors RWR89S27R4FSBSL-ND
27.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

27.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S27R4FSBSL 3110-RWR89S27R4FSBSL RWR89S27R4FSBSL-ND
Product Name RES 27.4 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details