RWR89S2771BSRSL is a 3 W axial wirewound resistor with solderable inductive winding, rated for resistance values from 0.499 Ω to 4.12 kΩ with a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and meets MIL-PRF-39007 qualification. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and complies with ANSI J-STD-002 solderability requirements. Dimensions are 0.560 ± 0.062 in. [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in. [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in. [0.813 ± 0.051 mm] in terminal thickness. The part includes a single lot date code and is packaged in tape/reel format with RSL designation.
ESS-2B 2.77K .1% RWR89S2771BS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2771BSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |