The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 3 W, with resistance values ranging from 0.1 Ω to 4.12 kΩ and tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS for 3 W and larger, and meets ANSI J-STD-002 solderability standards. The part is inductive, with solderable terminals, and its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal diameter. The RWR89 series includes non-inductive variants (RWR89N) with Ayrton-Perry winding for reduced reactance.
ESS-2B 2.75K .5% RWR89S2751DS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2751DSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |