Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2701FSBSL

Description
ESS-2B 2.7K 1% RWR89S2701FS BSL
Request a Quote Datasheet
Description
ESS-2B 2.7K 1% RWR89S2701FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2701FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2701FSBSL
Wirewound Resistors 3110-RWR89S2701FSBSL
ESS-2B 2.7K 1% RWR89S2701FS BSL

ESS-2B 2.7K 1% RWR89S2701FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2701FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2701FSBSL-ND
Through Hole Resistors RWR89S2701FSBSL-ND
2.7 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.7 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.7K OHM 3W 1% WW AXIAL - RWR89S2701FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 3W 1% WW AXIAL
RWR89S2701FSBSL
RES 2.7K OHM 3W 1% WW AXIAL RWR89S2701FSBSL
RES 2.7Kohm 3W 1% WW AXIAL

RES 2.7Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2701FSBSL RWR89S2701FSBSL-ND RWR89S2701FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.7K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3AR91JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details