ESS-2B 270 .1% RWR89S2700BS B12
RES 270ohm 3W 0.1% WW AXIAL
270 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S2700BSB12 | RWR89S2700BSB12 | RWR89S2700BSB12-ND |
| Product Name | Wirewound Resistors | RES 270 OHM 3W 0.1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 3 watts | 3 watts |