Vishay Intertechnology, Inc. RES 2.61K OHM 3W 0.5% WW AXIAL RWR89S2611DRB12

Description
RES 2.61Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 3W 0.5% WW AXIAL - RWR89S2611DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 3W 0.5% WW AXIAL
RWR89S2611DRB12
RES 2.61K OHM 3W 0.5% WW AXIAL RWR89S2611DRB12
RES 2.61Kohm 3W 0.5% WW AXIAL

RES 2.61Kohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2611DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2611DRB12
Wirewound Resistors 3110-RWR89S2611DRB12
ESS-2B 2.61K .5% RWR89S2611DR B12

ESS-2B 2.61K .5% RWR89S2611DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2611DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2611DRB12-ND
Through Hole Resistors RWR89S2611DRB12-ND
2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.61 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2611DRB12 3110-RWR89S2611DRB12 RWR89S2611DRB12-ND
Product Name RES 2.61K OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers