Vishay Intertechnology, Inc. RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FRS73

Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 3W 1% WW AXIAL - RWR89S25R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 3W 1% WW AXIAL
RWR89S25R5FRS73
RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FRS73
RES 25.5ohm 3W 1% WW AXIAL

RES 25.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S25R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S25R5FRS73
Wirewound Resistors 3110-RWR89S25R5FRS73
ESS-2B 25.5 1% RWR89S25R5FR S73

ESS-2B 25.5 1% RWR89S25R5FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S25R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S25R5FRS73-ND
Through Hole Resistors RWR89S25R5FRS73-ND
25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S25R5FRS73 3110-RWR89S25R5FRS73 RWR89S25R5FRS73-ND
Product Name RES 25.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details