Vishay Intertechnology, Inc. RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FRB12

Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 3W 1% WW AXIAL - RWR89S25R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 3W 1% WW AXIAL
RWR89S25R5FRB12
RES 25.5 OHM 3W 1% WW AXIAL RWR89S25R5FRB12
RES 25.5ohm 3W 1% WW AXIAL

RES 25.5ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S25R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S25R5FRB12
Wirewound Resistors 3110-RWR89S25R5FRB12
ESS-2B 25.5 1% RWR89S25R5FR B12

ESS-2B 25.5 1% RWR89S25R5FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S25R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S25R5FRB12-ND
Through Hole Resistors RWR89S25R5FRB12-ND
25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

25.5 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S25R5FRB12 3110-RWR89S25R5FRB12 RWR89S25R5FRB12-ND
Product Name RES 25.5 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details