25.2 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B 25.2 .5% RWR89S25R2DS BSL
RES 25.2ohm 3W 0.5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S25R2DSBSL-ND | 3110-RWR89S25R2DSBSL | RWR89S25R2DSBSL |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 25.2 OHM 3W 0.5% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 25.2 ohms | 25.2 ohms | 25.2 ohms |