RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, featuring a high temperature silicone coating and complete welded construction. It has a power rating of 3 W, a resistance range of 0.1 to 4.12 kΩ for ±0.1 % tolerance, and operates from -55 °C to +250 °C. The package measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. It uses an inductive Ayrton-Perry winding and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is 10 lb minimum, and it meets ANSI J-STD-002 solderability requirements.
ESS-2B 2.56K 1% RWR89S2561FS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2561FSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |