Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2550FSB12

Description
255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2550FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2550FSB12-ND
Through Hole Resistors RWR89S2550FSB12-ND
255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2550FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2550FSB12
Wirewound Resistors 3110-RWR89S2550FSB12
ESS-2B 255 1% RWR89S2550FS B12

ESS-2B 255 1% RWR89S2550FS B12

Supplier's Site Datasheet
RES 255 OHM 3W 1% WW AXIAL - RWR89S2550FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 3W 1% WW AXIAL
RWR89S2550FSB12
RES 255 OHM 3W 1% WW AXIAL RWR89S2550FSB12
RES 255ohm 3W 1% WW AXIAL

RES 255ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2550FSB12-ND 3110-RWR89S2550FSB12 RWR89S2550FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 255 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details