Vishay Intertechnology, Inc. RES 255 OHM 3W 1% WW AXIAL RWR89S2550FRRSL

Description
RES 255ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 255ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 3W 1% WW AXIAL - RWR89S2550FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 3W 1% WW AXIAL
RWR89S2550FRRSL
RES 255 OHM 3W 1% WW AXIAL RWR89S2550FRRSL
RES 255ohm 3W 1% WW AXIAL

RES 255ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2550FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2550FRRSL-ND
Through Hole Resistors RWR89S2550FRRSL-ND
255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2550FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2550FRRSL
Wirewound Resistors 3110-RWR89S2550FRRSL
ESS-2B 255 1% RWR89S2550FR RSL

ESS-2B 255 1% RWR89S2550FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2550FRRSL RWR89S2550FRRSL-ND 3110-RWR89S2550FRRSL
Product Name RES 255 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details