Vishay Intertechnology, Inc. RES 255 OHM 3W 1% WW AXIAL RWR89S2550FRB12

Description
RES 255ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 255ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 3W 1% WW AXIAL - RWR89S2550FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 3W 1% WW AXIAL
RWR89S2550FRB12
RES 255 OHM 3W 1% WW AXIAL RWR89S2550FRB12
RES 255ohm 3W 1% WW AXIAL

RES 255ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2550FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2550FRB12-ND
Through Hole Resistors RWR89S2550FRB12-ND
255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2550FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2550FRB12
Wirewound Resistors 3110-RWR89S2550FRB12
ESS-2B 255 1% RWR89S2550FR B12

ESS-2B 255 1% RWR89S2550FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2550FRB12 RWR89S2550FRB12-ND 3110-RWR89S2550FRB12
Product Name RES 255 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details