Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2521DRB12

Description
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2521DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2521DRB12-ND
Through Hole Resistors RWR89S2521DRB12-ND
2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.52 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2521DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2521DRB12
Wirewound Resistors 3110-RWR89S2521DRB12
ESS-2B 2.52K .5% RWR89S2521DR B12

ESS-2B 2.52K .5% RWR89S2521DR B12

Supplier's Site Datasheet
RES 2.52K OHM 3W 0.5% WW AXIAL - RWR89S2521DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 3W 0.5% WW AXIAL
RWR89S2521DRB12
RES 2.52K OHM 3W 0.5% WW AXIAL RWR89S2521DRB12
RES 2.52Kohm 3W 0.5% WW AXIAL

RES 2.52Kohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S2521DRB12-ND 3110-RWR89S2521DRB12 RWR89S2521DRB12
Product Name Through Hole Resistors Wirewound Resistors RES 2.52K OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers