Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2500BRBSL

Description
250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2500BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2500BRBSL-ND
Through Hole Resistors RWR89S2500BRBSL-ND
250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 OHM 3W 0.1% WW AXIAL - RWR89S2500BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 3W 0.1% WW AXIAL
RWR89S2500BRBSL
RES 250 OHM 3W 0.1% WW AXIAL RWR89S2500BRBSL
RES 250ohm 3W 0.1% WW AXIAL

RES 250ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S2500BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2500BRBSL
Wirewound Resistors 3110-RWR89S2500BRBSL
ESS-2B 250 .1% RWR89S2500BR BSL

ESS-2B 250 .1% RWR89S2500BR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2500BRBSL-ND RWR89S2500BRBSL 3110-RWR89S2500BRBSL
Product Name Through Hole Resistors RES 250 OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers