Vishay Intertechnology, Inc. RES 24.3 OHM 3W 1% WW AXIAL RWR89S24R3FRS70

Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 3W 1% WW AXIAL - RWR89S24R3FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 3W 1% WW AXIAL
RWR89S24R3FRS70
RES 24.3 OHM 3W 1% WW AXIAL RWR89S24R3FRS70
RES 24.3ohm 3W 1% WW AXIAL

RES 24.3ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S24R3FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S24R3FRS70-ND
Through Hole Resistors RWR89S24R3FRS70-ND
24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

24.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S24R3FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S24R3FRS70
Wirewound Resistors 3110-RWR89S24R3FRS70
ESS-2B 24.3 1% RWR89S24R3FR S70

ESS-2B 24.3 1% RWR89S24R3FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S24R3FRS70 RWR89S24R3FRS70-ND 3110-RWR89S24R3FRS70
Product Name RES 24.3 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers