RWR89S2471DSRSL is a military-grade, solderable, inductive wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 3 W and a resistance of 2.47 kΩ at ±0.5% tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The device measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] in terminal thickness, with a weight of 0.70 g. Dielectric withstanding voltage is 1000 V RMS, insulation resistance is 1000 MΩ minimum dry, and terminal strength is 10 lb minimum. Resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 to 158 Ω, and ±50 ppm/°C for values from 1.01 to 10 Ω. The part is supplied in tape/reel packaging with single lot date code.
ESS-2B 2.47K .5% RWR89S2471DS RSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2471DSRSL |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |