RWR89S2400BSR36 is a military-grade, axially leaded wirewound resistor compliant with MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is an inductive variant with a power rating of 3 W, a resistance value of 240 Ω, and a tolerance of ±0.1%. The part has dimensions of 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage of (P × R)¹/². The terminal strength is rated at 10 lb minimum, and it meets ANSI J-STD-002 for solderability. The failure rate is 0.01%/1000 h, and it is supplied in a tape/reel package with single lot date code.
ESS-2B 240 .1% RWR89S2400BS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2400BSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |