Riedon, Inc. Chip Resistor - Surface Mount S4-6K8F1

Description
RES SMD 6.8K OHM 1% 2W 4525
Request a Quote Datasheet
Description
RES SMD 6.8K OHM 1% 2W 4525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S4-6K8F1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-6K8F1DKR-ND
Chip Resistor - Surface Mount 696-S4-6K8F1DKR-ND
RES SMD 6.8K OHM 1% 2W 4525

RES SMD 6.8K OHM 1% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-6K8F1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-6K8F1CT-ND
Chip Resistor - Surface Mount 696-S4-6K8F1CT-ND
RES SMD 6.8K OHM 1% 2W 4525

RES SMD 6.8K OHM 1% 2W 4525

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S4-6K8F1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S4-6K8F1TR-ND
Chip Resistor - Surface Mount 696-S4-6K8F1TR-ND
6.8 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±1% 2W Chip Resistor 4525 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S4-6K8F1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S4-6K8F1
Resistors - Chip Resistor - Surface Mount S4-6K8F1
RES SMD 6.8K OHM 1% 2W 4525

RES SMD 6.8K OHM 1% 2W 4525

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 696-S4-6K8F1DKR-ND S4-6K8F1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging 4525 J-Lead 4525 J-Lead
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details