Vishay Intertechnology, Inc. Wirewound Resistors RWR89S23R0DRB12

Description
ESS-2B 23 .5% RWR89S23R0DR B12
Request a Quote
Description
ESS-2B 23 .5% RWR89S23R0DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S23R0DRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 23.0 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability standards. The packaging is bulk, single lot date code, as indicated by B12.

Datasheet Summary
Powered by GS/AI

RWR89S23R0DRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 23.0 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding style. The part has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability standards. The packaging is bulk, single lot date code, as indicated by B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S23R0DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S23R0DRB12
Wirewound Resistors 3110-RWR89S23R0DRB12
ESS-2B 23 .5% RWR89S23R0DR B12

ESS-2B 23 .5% RWR89S23R0DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S23R0DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details