RWR89S2321FRR50 is a military-grade, axial lead wirewound resistor from the Vishay Dale RWR series, qualified to MIL-PRF-39007 with a solderable, inductive winding. It features a high-temperature silicone coating, complete welded construction, and operates from -55°C to +250°C. The part has a power rating of 3 W, a resistance value of 2.32 kΩ with ±1.0% tolerance, and meets terminal strength requirements of 10 lb. Physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] in lead diameter. Dielectric withstanding voltage is 1000 V RMS minimum. The resistance temperature coefficient is ±50 ppm/°C over 1.01 Ω to 10 Ω and ±30 ppm/°C over 10.1 Ω to 42.2 Ω. Solderability complies with ANSI J-STD-002.
ESS-2B 2.32K 1% RWR89S2321FR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2321FRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |