Vishay Intertechnology, Inc. Wirewound Resistors RWR89S22R1FSR36

Description
ESS-2B 22.1 1% RWR89S22R1FS R36
Request a Quote
Description
ESS-2B 22.1 1% RWR89S22R1FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S22R1FSR36 is a military-grade, axial lead wirewound resistor with solderable, inductive winding, rated for 3 W at 25 °C, with a resistance value of 22.1 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and complies with MIL-PRF-39007. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Dimensions are 0.560 ± 0.062 inches in length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The part is packaged in bulk with single lot date code (R36).

Datasheet Summary
Powered by GS/AI

RWR89S22R1FSR36 is a military-grade, axial lead wirewound resistor with solderable, inductive winding, rated for 3 W at 25 °C, with a resistance value of 22.1 Ω and a tolerance of ±1.0 %. It features a high-temperature silicone coating, complete welded construction, and complies with MIL-PRF-39007. The device has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V, and meets ANSI J-STD-002 solderability requirements. Dimensions are 0.560 ± 0.062 inches in length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The part is packaged in bulk with single lot date code (R36).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S22R1FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FSR36
Wirewound Resistors 3110-RWR89S22R1FSR36
ESS-2B 22.1 1% RWR89S22R1FS R36

ESS-2B 22.1 1% RWR89S22R1FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S22R1FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123465 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details