Vishay Intertechnology, Inc. Wirewound Resistors RWR89S22R1FPB12

Description
ESS-2B 22.1 1% RWR89S22R1FP B12
Request a Quote
Description
ESS-2B 22.1 1% RWR89S22R1FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a solderable, inductively wound construction and a high-temperature silicone coating. It has a power rating of 3 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 to 4.12 kΩ for ±0.1 % tolerances. Physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. The resistor meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage calculated as (P × R)½. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 74.1 Ω, with a guaranteed minimum insulation resistance of 1000 MΩ dry. The part is available in bulk packaging.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, with a solderable, inductively wound construction and a high-temperature silicone coating. It has a power rating of 3 W, operates from -55 °C to +250 °C, and features a resistance range of 0.1 to 4.12 kΩ for ±0.1 % tolerances. Physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. The resistor meets ANSI J-STD-002 for solderability, has a dielectric withstanding voltage of 1000 V RMS, and a maximum working voltage calculated as (P × R)½. Resistance temperature coefficient ranges from ±50 ppm/°C for 1.01 to 10 Ω to ±20 ppm/°C above 74.1 Ω, with a guaranteed minimum insulation resistance of 1000 MΩ dry. The part is available in bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S22R1FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S22R1FPB12
Wirewound Resistors 3110-RWR89S22R1FPB12
ESS-2B 22.1 1% RWR89S22R1FP B12

ESS-2B 22.1 1% RWR89S22R1FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S22R1FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details