RWR89S is a military-grade, axial lead wirewound resistor with a solderable inductive winding, qualified to MIL-PRF-39007 and capable of a 3 W power rating at 25 °C. It features a high-temperature silicone coating and complete welded construction, with an operating temperature range of -55 °C to +250 °C. The resistor has a resistance range of 0.1 to 4.12 kΩ and a typical tolerance of ±1.0 %. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS for 3 W and larger sizes. Its dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. The terminal strength is 10 lbf minimum. The part is available in bulk or tape/reel packaging with single lot date code options.
ESS-2B 2.21K 1% RWR89S2211FP R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2211FPR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |