The RWR89S2201FSB12 is a military-grade, axially leaded wirewound resistor from the RWR series, qualified to MIL-PRF-39007 with an S-level failure rate. It features a high-temperature silicone coating and a welded construction, with an inductive winding style. The part has a power rating of 3 W, a resistance value of 2.2 kΩ, and a tolerance of ±1%. It operates over a temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. Its dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the lead diameter. The resistor meets ANSI J-STD-002 for solderability and has a terminal strength rating of 10 lb. Packaging is bulk, single lot date code.
ESS-2B 2.2K 1% RWR89S2201FS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S2201FSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |