Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2200FSS73

Description
ESS-2B 220 1% RWR89S2200FS S73
Request a Quote
Description
ESS-2B 220 1% RWR89S2200FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S2200FSS73 is a military-grade, solderable, inductive wirewound resistor rated for 3 W at 25 °C, with a resistance of 220 Ω ±1.0% and a failure rate of 0.001%/1000 h, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The component has axial leads and measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 solderability requirements and is packaged in tape/reel with single lot date code S73.

Datasheet Summary
Powered by GS/AI

The RWR89S2200FSS73 is a military-grade, solderable, inductive wirewound resistor rated for 3 W at 25 °C, with a resistance of 220 Ω ±1.0% and a failure rate of 0.001%/1000 h, qualified to MIL-PRF-39007. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The component has axial leads and measures 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] in terminal diameter. It meets ANSI J-STD-002 solderability requirements and is packaged in tape/reel with single lot date code S73.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2200FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2200FSS73
Wirewound Resistors 3110-RWR89S2200FSS73
ESS-2B 220 1% RWR89S2200FS S73

ESS-2B 220 1% RWR89S2200FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2200FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details