Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2200FSR16

Description
ESS-2B 220 1% RWR89S2200FS R16
Request a Quote
Description
ESS-2B 220 1% RWR89S2200FS R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, named to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 4.12 kΩ and is inductive, with solderable terminals. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. Solderability meets ANSI J-STD-002 requirements.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial-lead wirewound resistor with a power rating of 3 W, named to MIL-PRF-39007, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 to 4.12 kΩ and is inductive, with solderable terminals. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for terminal lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. Solderability meets ANSI J-STD-002 requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2200FSR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2200FSR16
Wirewound Resistors 3110-RWR89S2200FSR16
ESS-2B 220 1% RWR89S2200FS R16

ESS-2B 220 1% RWR89S2200FS R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S2200FSR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811352P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 696-1532-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details