Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R96FSR36

Description
ESS-2B 1.96 1% RWR89S1R96FS R36
Request a Quote
Description
ESS-2B 1.96 1% RWR89S1R96FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1R96FSR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 3 W power rating, a resistance of 1.96 Ω, and a tolerance of ±1%. It features a solderable, inductive winding with a high-temperature silicone coating and welded construction. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and is packaged in tape/reel format with a single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S1R96FSR36 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a 3 W power rating, a resistance of 1.96 Ω, and a tolerance of ±1%. It features a solderable, inductive winding with a high-temperature silicone coating and welded construction. The part has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 1000 V RMS, and an insulation resistance of 1000 MΩ minimum when dry. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. It meets ANSI J-STD-002 for solderability and is packaged in tape/reel format with a single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R96FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R96FSR36
Wirewound Resistors 3110-RWR89S1R96FSR36
ESS-2B 1.96 1% RWR89S1R96FS R36

ESS-2B 1.96 1% RWR89S1R96FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1R96FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details