Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1R50FRR36

Description
ESS-2B 1.5 1% RWR89S1R50FR R36
Request a Quote
Description
ESS-2B 1.5 1% RWR89S1R50FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S wirewound resistor is a military-grade, inductive component with a power rating of 3 W, designed for high-temperature environments using a silicone coating and welded construction. It features an axial lead with dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal pin diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. The resistance range for the inductive variant is 0.1 to 4.12 kΩ, with a tolerance of ±1.0% and a failure rate of 0.01%/1000 h, certified to MIL-PRF-39007. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS for 3 W and larger sizes. Solderability complies with ANSI J-STD-002, and the resistor achieves a maximum working voltage of (P × R)^1/2.

Datasheet Summary
Powered by GS/AI

The RWR89S wirewound resistor is a military-grade, inductive component with a power rating of 3 W, designed for high-temperature environments using a silicone coating and welded construction. It features an axial lead with dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal pin diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. The resistance range for the inductive variant is 0.1 to 4.12 kΩ, with a tolerance of ±1.0% and a failure rate of 0.01%/1000 h, certified to MIL-PRF-39007. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS for 3 W and larger sizes. Solderability complies with ANSI J-STD-002, and the resistor achieves a maximum working voltage of (P × R)^1/2.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1R50FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1R50FRR36
Wirewound Resistors 3110-RWR89S1R50FRR36
ESS-2B 1.5 1% RWR89S1R50FR R36

ESS-2B 1.5 1% RWR89S1R50FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1R50FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chip Resistor - Surface Mount - 696-S3-0R75F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 6327 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers