Vishay Intertechnology, Inc. Wirewound Resistors RWR89S18R5DRB12

Description
ESS-2B 18.5 .5% RWR89S18R5DR B12
Request a Quote
Description
ESS-2B 18.5 .5% RWR89S18R5DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. This part is solderable and inductive, rated for 3 W at 25 °C, with a resistance range of 0.1 to 4.12 kΩ and tolerance options down to ±0.1 %. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal diameter. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. The part is available in bulk pack (B12).

Datasheet Summary
Powered by GS/AI

The RWR89S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, with a high-temperature silicone coating and welded construction. This part is solderable and inductive, rated for 3 W at 25 °C, with a resistance range of 0.1 to 4.12 kΩ and tolerance options down to ±0.1 %. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V RMS, and meets ANSI J-STD-002 for solderability. The physical dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for the terminal diameter. Resistance temperature coefficient is ±50 ppm/°C for values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. The part is available in bulk pack (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S18R5DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S18R5DRB12
Wirewound Resistors 3110-RWR89S18R5DRB12
ESS-2B 18.5 .5% RWR89S18R5DR B12

ESS-2B 18.5 .5% RWR89S18R5DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S18R5DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6318098 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; Aec-q200
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Surface Mount Resistors - 7811321P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1492-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers