Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1821FRR50

Description
ESS-2B 1.82K 1% RWR89S1821FR R50
Request a Quote
Description
ESS-2B 1.82K 1% RWR89S1821FR R50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating and operating temperature range of -55 °C to +250 °C. It has a ceramic core, silicone coating, stainless steel end caps, and tinned Copperweld® terminals. Dimensions are 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in lead diameter. Resistance ranges from 0.1 Ω to 4.12 kΩ with tolerances of ± 0.1 %, ± 0.5 %, or ± 1.0 %. Dielectric withstanding voltage is 1000 V RMS. Failure rates include 0.01 %/1000 h. Solderability meets ANSI J-STD-002. Available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR89S is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a 3 W power rating and operating temperature range of -55 °C to +250 °C. It has a ceramic core, silicone coating, stainless steel end caps, and tinned Copperweld® terminals. Dimensions are 0.560 ± 0.062 inches (14.22 ± 1.58 mm) in length, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in diameter, and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in lead diameter. Resistance ranges from 0.1 Ω to 4.12 kΩ with tolerances of ± 0.1 %, ± 0.5 %, or ± 1.0 %. Dielectric withstanding voltage is 1000 V RMS. Failure rates include 0.01 %/1000 h. Solderability meets ANSI J-STD-002. Available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1821FRR50 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1821FRR50
Wirewound Resistors 3110-RWR89S1821FRR50
ESS-2B 1.82K 1% RWR89S1821FR R50

ESS-2B 1.82K 1% RWR89S1821FR R50

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1821FRR50
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 10 to 3000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details