Vishay Intertechnology, Inc. Wirewound Resistors RWR89S17R5DRB12

Description
ESS-2B 17.5 .5% RWR89S17R5DR B12
Request a Quote
Description
ESS-2B 17.5 .5% RWR89S17R5DR B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S17R5DRB12 is a military-grade axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 17.5 Ω, and tolerance of ±0.5%. It features a solderable, inductive winding, high-temperature silicone coating, and complete welded construction. The device has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. Its operating temperature range is -55 to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. The part meets ANSI J-STD-002 for solderability and is packaged in bulk (B12).

Datasheet Summary
Powered by GS/AI

RWR89S17R5DRB12 is a military-grade axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W, resistance of 17.5 Ω, and tolerance of ±0.5%. It features a solderable, inductive winding, high-temperature silicone coating, and complete welded construction. The device has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and a terminal diameter of 0.032 ± 0.002 in [0.813 ± 0.051 mm]. Its operating temperature range is -55 to +250 °C, with a dielectric withstanding voltage of 1000 V RMS and insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 to 10 Ω and ±30 ppm/°C for 10.1 to 42.2 Ω. The part meets ANSI J-STD-002 for solderability and is packaged in bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S17R5DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S17R5DRB12
Wirewound Resistors 3110-RWR89S17R5DRB12
ESS-2B 17.5 .5% RWR89S17R5DR B12

ESS-2B 17.5 .5% RWR89S17R5DR B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S17R5DRB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details