The RWR89S is a military-qualified, axial lead wirewound resistor with a solderable, inductive winding, silicone coating, and welded construction, rated for 3 W at 25 °C. It has a resistance range of 0.1 Ω to 4.12 kΩ with tolerances of ±0.1%, ±0.5%, or ±1.0%. Operating temperature ranges from -55 °C to +250 °C. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] for lead diameter. It meets MIL-PRF-39007 and has a dielectric withstanding voltage of 1000 V RMS. The terminal strength is 10 lb minimum. The part is qualified for failure rates down to 0.001 %/1000 h (S level).
ESS-2B 1.5K 1% RWR89S1501FS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S1501FSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |