Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1500FRR36

Description
ESS-2B 150 1% RWR89S1500FR R36
Request a Quote
Description
ESS-2B 150 1% RWR89S1500FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1500FRR36 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and a resistance value of 150 Ω ±1%. It has a 3 W power rating, operates from -55°C to +250°C, and features a high-temperature silicone coating and welded construction. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with 0.032 ± 0.002 in [0.813 ± 0.051 mm] leads. The resistance temperature coefficient is ±30 ppm/°C for 10.1 Ω to 42.2 Ω. The failure rate is 0.01%/1000 h (R code). It meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

RWR89S1500FRR36 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding and a resistance value of 150 Ω ±1%. It has a 3 W power rating, operates from -55°C to +250°C, and features a high-temperature silicone coating and welded construction. Dimensions are 0.560 ± 0.062 in [14.22 ± 1.58 mm] long, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, with 0.032 ± 0.002 in [0.813 ± 0.051 mm] leads. The resistance temperature coefficient is ±30 ppm/°C for 10.1 Ω to 42.2 Ω. The failure rate is 0.01%/1000 h (R code). It meets ANSI J-STD-002 for solderability and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1500FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1500FRR36
Wirewound Resistors 3110-RWR89S1500FRR36
ESS-2B 150 1% RWR89S1500FR R36

ESS-2B 150 1% RWR89S1500FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1500FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details