Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1431FSB12

Description
ESS-2B 1.43K 1% RWR89S1431FS B12
Request a Quote
Description
ESS-2B 1.43K 1% RWR89S1431FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1431FSB12 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W and a resistance value of 143 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb minimum, a dielectric withstanding voltage of 1000 V RMS, and is mounted axially with dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 Ω to 42.2 Ω. The part is supplied in bulk pack, single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S1431FSB12 is a military-grade, solderable, inductive wirewound resistor qualified to MIL-PRF-39007, with a power rating of 3 W and a resistance value of 143 Ω ±1%. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has a terminal strength of 10 lb minimum, a dielectric withstanding voltage of 1000 V RMS, and is mounted axially with dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. The resistance temperature coefficient is ±30 ppm/°C for resistance values from 10.1 Ω to 42.2 Ω. The part is supplied in bulk pack, single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1431FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1431FSB12
Wirewound Resistors 3110-RWR89S1431FSB12
ESS-2B 1.43K 1% RWR89S1431FS B12

ESS-2B 1.43K 1% RWR89S1431FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1431FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details