Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1270FPS70

Description
ESS-2B 127 1% RWR89S1270FP S70
Request a Quote
Description
ESS-2B 127 1% RWR89S1270FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S1270FPS70 is a military-grade, solderable, inductive wirewound resistor rated for 3 W at 25 °C, with a resistance of 127 Ω and a tolerance of ±1 %. It features a high-temperature silicone coating, complete welded construction, and complies with MIL-PRF-39007. The device measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and is packaged in tape/reel format (S70). Resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and ±30 ppm/°C for 10.1 Ω to 42.2 Ω. Terminal strength is 10 lb minimum.

Datasheet Summary
Powered by GS/AI

RWR89S1270FPS70 is a military-grade, solderable, inductive wirewound resistor rated for 3 W at 25 °C, with a resistance of 127 Ω and a tolerance of ±1 %. It features a high-temperature silicone coating, complete welded construction, and complies with MIL-PRF-39007. The device measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 1000 V, and is packaged in tape/reel format (S70). Resistance temperature coefficient is ±50 ppm/°C for values between 1.01 Ω and 10 Ω, and ±30 ppm/°C for 10.1 Ω to 42.2 Ω. Terminal strength is 10 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1270FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1270FPS70
Wirewound Resistors 3110-RWR89S1270FPS70
ESS-2B 127 1% RWR89S1270FP S70

ESS-2B 127 1% RWR89S1270FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1270FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details