Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1241FMB12

Description
ESS-2B 1.24K 1% RWR89S1241FM B12
Request a Quote Datasheet
Description
ESS-2B 1.24K 1% RWR89S1241FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1241FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1241FMB12
Wirewound Resistors 3110-RWR89S1241FMB12
ESS-2B 1.24K 1% RWR89S1241FM B12

ESS-2B 1.24K 1% RWR89S1241FM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S1241FMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123551 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Trimmer Potentiometers - 3250W-1-500-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 50 ohms
View Details
2 suppliers