RWR89S1200BRR50 is a military-grade, solderable, inductive wirewound resistor with a power rating of 3 W, a resistance value of 120 Ω, and a tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and has a terminal diameter of 0.032 ± 0.002 inches [0.813 ± 0.051 mm]. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability requirements, and has a dielectric withstanding voltage of 1000 V RMS. The resistance temperature coefficient is ±50 ppm/°C for resistance values from 1.01 Ω to 10 Ω and ±30 ppm/°C for values from 10.1 Ω to 158 Ω. Terminal strength is rated at 10 lb minimum. The part is available in bulk or tape/reel packaging with single lot traceability.
ESS-2B 120 .1% RWR89S1200BR R50
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S1200BRR50 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |