Vishay Intertechnology, Inc. Wirewound Resistors RWR89S10R0FSB14

Description
ESS-2B 10 1% RWR89S10R0FS B14
Request a Quote
Description
ESS-2B 10 1% RWR89S10R0FS B14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S10R0FSB14 is a military-grade wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding, 3 W power rating at 25 °C, resistance of 10.0 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 1.0 %/1000 h, and it is supplied in bulk pack with single lot date code.

Datasheet Summary
Powered by GS/AI

RWR89S10R0FSB14 is a military-grade wirewound resistor in the RWR series, qualified to MIL-PRF-39007, with a solderable inductive winding, 3 W power rating at 25 °C, resistance of 10.0 Ω, and ±1.0 % tolerance. It features a high-temperature silicone coating, complete welded construction, and operates from -55 °C to +250 °C. The part has dimensions of 0.560 ± 0.062 in [14.22 ± 1.58 mm] length, 0.187 ± 0.031 in [4.75 ± 0.787 mm] diameter, and 0.032 ± 0.002 in [0.813 ± 0.051 mm] lead diameter. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 1000 V RMS. The failure rate is 1.0 %/1000 h, and it is supplied in bulk pack with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S10R0FSB14 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FSB14
Wirewound Resistors 3110-RWR89S10R0FSB14
ESS-2B 10 1% RWR89S10R0FS B14

ESS-2B 10 1% RWR89S10R0FS B14

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S10R0FSB14
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details