Vishay Intertechnology, Inc. Wirewound Resistors RWR89S10R0FRR16

Description
ESS-2B 10 1% RWR89S10R0FR R16
Request a Quote
Description
ESS-2B 10 1% RWR89S10R0FR R16
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR89S10R0FRR16 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 3 W at 25 °C. It features a solderable, inductive winding, a high-temperature silicone coating, and a ceramic core. The resistor has a resistance value of 10.0 Ω with a tolerance of ±1.0 % and a failure rate of 0.01 %/1000 h. Its operating temperature range is from -55 °C to +250 °C, and it meets the dielectric withstanding voltage requirement of 1000 V RMS. The physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] lead diameter. The terminal strength is 10 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

RWR89S10R0FRR16 is a military-grade, axial-lead wirewound resistor from the RWR series, qualified to MIL-PRF-39007, with a power rating of 3 W at 25 °C. It features a solderable, inductive winding, a high-temperature silicone coating, and a ceramic core. The resistor has a resistance value of 10.0 Ω with a tolerance of ±1.0 % and a failure rate of 0.01 %/1000 h. Its operating temperature range is from -55 °C to +250 °C, and it meets the dielectric withstanding voltage requirement of 1000 V RMS. The physical dimensions are 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and 0.032 ± 0.002 inches [0.813 ± 0.051 mm] lead diameter. The terminal strength is 10 lb minimum, and it complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S10R0FRR16 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FRR16
Wirewound Resistors 3110-RWR89S10R0FRR16
ESS-2B 10 1% RWR89S10R0FR R16

ESS-2B 10 1% RWR89S10R0FR R16

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR89S10R0FRR16
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73H1ETTP1001FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details