The RWR89S series consists of military-grade, axial lead wirewound resistors with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It offers a power rating of 3 W, resistance values from 0.1 to 4.12 kΩ, and a tolerance of ±1.0%. The package measures 0.560 ± 0.062 inches [14.22 ± 1.58 mm] in length, 0.187 ± 0.031 inches [4.75 ± 0.787 mm] in diameter, and has a terminal diameter of 0.032 ± 0.002 inches [0.813 ± 0.051 mm]. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V minimum. The RWR89S variant is solderable and inductively wound. Maximum operating voltage is determined by (P × R)^0.5, and the resistor meets ANSI J-STD-002 solderability standards.
ESS-2B 1.07K 1% RWR89S1071FM B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR89S1071FMB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |