Vishay Intertechnology, Inc. RES 0.1 OHM 3W 1% WW AXIAL RWR89NR100FSS73

Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 3W 1% WW AXIAL - RWR89NR100FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 3W 1% WW AXIAL
RWR89NR100FSS73
RES 0.1 OHM 3W 1% WW AXIAL RWR89NR100FSS73
RES 0.1ohm 3W 1% WW AXIAL

RES 0.1ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR100FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR100FSS73-ND
Through Hole Resistors RWR89NR100FSS73-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C4151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C4151
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C4151
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR100FSS73 RWR89NR100FSS73-ND 64C4151
Product Name RES 0.1 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers