Vishay Intertechnology, Inc. Through Hole Resistors RWR89N93R1FSRSL

Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89N93R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N93R1FSRSL-ND
Through Hole Resistors RWR89N93R1FSRSL-ND
93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

93.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 93.1 OHM 3W 1% WW AXIAL - RWR89N93R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 3W 1% WW AXIAL
RWR89N93R1FSRSL
RES 93.1 OHM 3W 1% WW AXIAL RWR89N93R1FSRSL
RES 93.1ohm 3W 1% WW AXIAL

RES 93.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89N93R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89N93R1FSRSL
Wirewound Resistors 3110-RWR89N93R1FSRSL
ESN-2B 93.1 1% RWR89N93R1FS RSL

ESN-2B 93.1 1% RWR89N93R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89N93R1FSRSL-ND RWR89N93R1FSRSL 3110-RWR89N93R1FSRSL
Product Name Through Hole Resistors RES 93.1 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details