Vishay Intertechnology, Inc. RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSS70

Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 3W 1% WW AXIAL - RWR89N8R45FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3W 1% WW AXIAL
RWR89N8R45FSS70
RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSS70
RES 8.45ohm 3W 1% WW AXIAL

RES 8.45ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N8R45FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8R45FSS70-ND
Through Hole Resistors RWR89N8R45FSS70-ND
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N8R45FSS70 RWR89N8R45FSS70-ND
Product Name RES 8.45 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details