Vishay Intertechnology, Inc. RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSB12

Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 3W 1% WW AXIAL - RWR89N8R45FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3W 1% WW AXIAL
RWR89N8R45FSB12
RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FSB12
RES 8.45ohm 3W 1% WW AXIAL

RES 8.45ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N8R45FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8R45FSB12-ND
Through Hole Resistors RWR89N8R45FSB12-ND
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N8R45FSB12 RWR89N8R45FSB12-ND
Product Name RES 8.45 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details