Vishay Intertechnology, Inc. RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FPB12

Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 3W 1% WW AXIAL - RWR89N8R45FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 3W 1% WW AXIAL
RWR89N8R45FPB12
RES 8.45 OHM 3W 1% WW AXIAL RWR89N8R45FPB12
RES 8.45ohm 3W 1% WW AXIAL

RES 8.45ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89N8R45FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89N8R45FPB12-ND
Through Hole Resistors RWR89N8R45FPB12-ND
8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.45 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89N8R45FPB12 RWR89N8R45FPB12-ND
Product Name RES 8.45 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details